Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3865LTI-014 CY8C3865LTI-014

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165861-CY8C3865LTI- 014 Series: PSOC 3 CY8C38xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 67MHz Package: 68-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 1x20b, D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C3865 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 68-QFN (8x8) Introduction Date: February 03, 2005 ECCN: 3A991.a.3 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165861-CY8C3865LTI- 014 Series: PSOC 3 CY8C38xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 67MHz Package: 68-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 1x20b, D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C3865 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 68-QFN (8x8) Introduction Date: February 03, 2005 ECCN: 3A991.a.3 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C3865LTI-014 - 1165861-CY8C3865LTI-014 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3865LTI-014
1165861-CY8C3865LTI-014
Embedded - Embedded - Microcontrollers - CY8C3865LTI-014 1165861-CY8C3865LTI-014
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165861-CY8C3865LTI- 014 Series: PSOC 3 CY8C38xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 67MHz Package: 68-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 1x20b, D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C3865 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 68-QFN (8x8) Introduction Date: February 03, 2005 ECCN: 3A991.a.3 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165861-CY8C3865LTI-014
Series: PSOC 3 CY8C38xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 67MHz
Package: 68-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 1x20b, D/A 4x8b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 5.5 V
Family Name: CY8C3865
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 68-QFN (8x8)
Introduction Date: February 03, 2005
ECCN: 3A991.a.3
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C3865LTI-014
8-bit Microcontrollers - MCU CY8C3865LTI-014
8-bit Microcontrollers - MCU 32K Flash 67MHz 8051 0.5V to 5.5V

8-bit Microcontrollers - MCU 32K Flash 67MHz 8051 0.5V to 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165861-CY8C3865LTI-014 CY8C3865LTI-014
Product Name Embedded - Embedded - Microcontrollers - CY8C3865LTI-014 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 67 MHz
RAM 32 KB
ROM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details