Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C24423A-24LTXI CY8C24423A-24LTXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165807-CY8C24423A-2 4LTXI Series: PSOC1 CY8C24xxx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 32-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 2x14b; D/A 2x9b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.25 V Family Name: CY8C24423A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): STM8AF62A6UCX; STM8AF52A6UCY; STM8AF5286UC; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165807-CY8C24423A-2 4LTXI Series: PSOC1 CY8C24xxx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 32-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 2x14b; D/A 2x9b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.25 V Family Name: CY8C24423A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): STM8AF62A6UCX; STM8AF52A6UCY; STM8AF5286UC; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C24423A-24LTXI - 1165807-CY8C24423A-24LTXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C24423A-24LTXI
1165807-CY8C24423A-24LTXI
Embedded - Embedded - Microcontrollers - CY8C24423A-24LTXI 1165807-CY8C24423A-24LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165807-CY8C24423A-2 4LTXI Series: PSOC1 CY8C24xxx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 32-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 2x14b; D/A 2x9b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.25 V Family Name: CY8C24423A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): STM8AF62A6UCX; STM8AF52A6UCY; STM8AF5286UC; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165807-CY8C24423A-24LTXI
Series: PSOC1 CY8C24xxx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M8C
Speed: 24MHz
Package: 32-UFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 2x14b; D/A 2x9b
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 5.25 V
Family Name: CY8C24423A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): STM8AF62A6UCX; STM8AF52A6UCY; STM8AF5286UC;
Introduction Date: March 25, 2004
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C24423A-24LTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C24423A-24LTXI
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C24423A-24LTXI
IC MCU 8BIT 4KB FLASH 32QFN

IC MCU 8BIT 4KB FLASH 32QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C24423A-24LTXI
8-bit Microcontrollers - MCU CY8C24423A-24LTXI
8-bit Microcontrollers - MCU 4Kb FLASH 256K RAM

8-bit Microcontrollers - MCU 4Kb FLASH 256K RAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165807-CY8C24423A-24LTXI CY8C24423A-24LTXI CY8C24423A-24LTXI
Product Name Embedded - Embedded - Microcontrollers - CY8C24423A-24LTXI Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 24 MHz 24 MHz
RAM 4 KB 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details