Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3666LTI-027 CY8C3666LTI-027

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165859-CY8C3666LTI- 027 Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): CY8C3665LTI-044; CY8C3665LTI-044T; CY8C3666LTI-027T; CY8C3666LTI-027; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165859-CY8C3666LTI- 027 Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): CY8C3665LTI-044; CY8C3665LTI-044T; CY8C3666LTI-027T; CY8C3666LTI-027; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C3666LTI-027 - 1165859-CY8C3666LTI-027 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3666LTI-027
1165859-CY8C3666LTI-027
Embedded - Embedded - Microcontrollers - CY8C3666LTI-027 1165859-CY8C3666LTI-027
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165859-CY8C3666LTI- 027 Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): CY8C3665LTI-044; CY8C3665LTI-044T; CY8C3666LTI-027T; CY8C3666LTI-027; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165859-CY8C3666LTI-027
Manufacturer Homepage: www.cypress.com
Alternative Parts (Cross-Reference): CY8C3665LTI-044; CY8C3665LTI-044T; CY8C3666LTI-027T; CY8C3666LTI-027;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C3666LTI-027
8-bit Microcontrollers - MCU CY8C3666LTI-027
8-bit Microcontrollers - MCU 64K Flash 67MHz 8051 0.5V to 5.5V

8-bit Microcontrollers - MCU 64K Flash 67MHz 8051 0.5V to 5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C3666LTI-027 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C3666LTI-027
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C3666LTI-027
IC MCU 8BIT 64KB FLASH 68QFN

IC MCU 8BIT 64KB FLASH 68QFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165859-CY8C3666LTI-027 CY8C3666LTI-027 CY8C3666LTI-027
Product Name Embedded - Embedded - Microcontrollers - CY8C3666LTI-027 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC812BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA8 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers