Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 801518-CY8C3446LTI-0
Packaging: Reel
Mounting Style: SMD
Core Processor: 8051
Speed: 50MHz
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, LINbus, SPI, UART/USART, USB
Peripherals: CapSense, DMA, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x12b; D/A 2x8b
Oscillator Type: Internal
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: CY8C3446
Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V
8-bit Microcontrollers - MCU PSoC 64KB FLASH 1.7-5.5V 25 I/O
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 801518-CY8C3446LTI-073T | CY8C3446LTI-073T |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C3446LTI-073T | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | |
| Clock Speed | 50 MHz | |
| RAM | 64 KB | |
| ROM | 2 KB |