Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C24423A-12PVXET CY8C24423A-12PVXET

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 135194-CY8C24423A-12 PVXET Packaging: Reel - TR Core Processor: M8C Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 2x9b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 135194-CY8C24423A-12 PVXET Packaging: Reel - TR Core Processor: M8C Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 2x9b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C24423A-12PVXET - 135194-CY8C24423A-12PVXET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C24423A-12PVXET
135194-CY8C24423A-12PVXET
Embedded - Embedded - Microcontrollers - CY8C24423A-12PVXET 135194-CY8C24423A-12PVXET
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 135194-CY8C24423A-12 PVXET Packaging: Reel - TR Core Processor: M8C Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 2x9b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 135194-CY8C24423A-12PVXET
Packaging: Reel - TR
Core Processor: M8C
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x14b; D/A 2x9b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.4 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C24423A-12PVXET
8-bit Microcontrollers - MCU CY8C24423A-12PVXET
8-bit Microcontrollers - MCU 4K Flash 0.25K SRAM PSoC 1

8-bit Microcontrollers - MCU 4K Flash 0.25K SRAM PSoC 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 135194-CY8C24423A-12PVXET CY8C24423A-12PVXET
Product Name Embedded - Embedded - Microcontrollers - CY8C24423A-12PVXET 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 12 MHz
RAM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details