Cypress Semiconductor Corp. Integrated Circuits(ICs) CY8C27643-24PVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080286-CY8C27643-24P VXI Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PSOC1 CY8C27xxx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 48-BSSOP (0.295" 7.50mm Width) Manufacturer Device Package: 48-SSOP Standard Package: 1050 Operating Supply Voltage: 3 V ~ 5.25 V Core Size: 8-Bit Connectivity: I²C SPI UART/USART Peripherals: POR PWM WDT Number of I/O: 44 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x14b; D/A 4x9b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080286-CY8C27643-24P VXI Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PSOC1 CY8C27xxx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 48-BSSOP (0.295" 7.50mm Width) Manufacturer Device Package: 48-SSOP Standard Package: 1050 Operating Supply Voltage: 3 V ~ 5.25 V Core Size: 8-Bit Connectivity: I²C SPI UART/USART Peripherals: POR PWM WDT Number of I/O: 44 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x14b; D/A 4x9b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 080286-CY8C27643-24PVXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
080286-CY8C27643-24PVXI
Integrated Circuits(ICs) 080286-CY8C27643-24PVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080286-CY8C27643-24P VXI Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PSOC1 CY8C27xxx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 48-BSSOP (0.295" 7.50mm Width) Manufacturer Device Package: 48-SSOP Standard Package: 1050 Operating Supply Voltage: 3 V ~ 5.25 V Core Size: 8-Bit Connectivity: I²C SPI UART/USART Peripherals: POR PWM WDT Number of I/O: 44 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x14b; D/A 4x9b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080286-CY8C27643-24PVXI
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: PSOC1 CY8C27xxx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M8C
Speed: 24MHz
Package: 48-BSSOP (0.295" 7.50mm Width)
Manufacturer Device Package: 48-SSOP
Standard Package: 1050
Operating Supply Voltage: 3 V ~ 5.25 V
Core Size: 8-Bit
Connectivity: I²C SPI UART/USART
Peripherals: POR PWM WDT
Number of I/O: 44
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 4x14b; D/A 4x9b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
 - CY8C27643-24PVXI - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS, PDSO48

Multifunction Peripheral, CMOS, PDSO48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C27643-24PVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C27643-24PVXI
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C27643-24PVXI
IC MCU 8BIT 16KB FLASH 48SSOP

IC MCU 8BIT 16KB FLASH 48SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C27643-24PVXI
8-bit Microcontrollers - MCU CY8C27643-24PVXI
8-bit Microcontrollers - MCU IC MCU 16K FLSH 256B SRAM

8-bit Microcontrollers - MCU IC MCU 16K FLSH 256B SRAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080286-CY8C27643-24PVXI CY8C27643-24PVXI CY8C27643-24PVXI CY8C27643-24PVXI
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 24 MHz 24 MHz
RAM 16 KB 256 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 5.25 volts 5.25 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC720M8-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Embedded Microcontroller MCU - 685-CG7072AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers