Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3244AXI-153 CY8C3244AXI-153

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139098-CY8C3244AXI-1 53 Packaging: Reel - TR Core Processor: 8051 Number of I/O: 62 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 1x12b, D/A 1x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.71 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139098-CY8C3244AXI-1 53 Packaging: Reel - TR Core Processor: 8051 Number of I/O: 62 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 1x12b, D/A 1x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.71 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C3244AXI-153 - 139098-CY8C3244AXI-153 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3244AXI-153
139098-CY8C3244AXI-153
Embedded - Embedded - Microcontrollers - CY8C3244AXI-153 139098-CY8C3244AXI-153
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139098-CY8C3244AXI-1 53 Packaging: Reel - TR Core Processor: 8051 Number of I/O: 62 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 1x12b, D/A 1x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.71 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 139098-CY8C3244AXI-153
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 62
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 1x12b, D/A 1x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.71 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MCU 8-bit CY8Cxxx 8051 CISC 16KB Flash 2.5V/3.3V/5V 100-Pin TQFP - 217-CY8C3244AXI-153 - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit CY8Cxxx 8051 CISC 16KB Flash 2.5V/3.3V/5V 100-Pin TQFP
217-CY8C3244AXI-153
MCU 8-bit CY8Cxxx 8051 CISC 16KB Flash 2.5V/3.3V/5V 100-Pin TQFP 217-CY8C3244AXI-153
MCU 8-bit CY8Cxxx 8051 CISC 16KB Flash 2.5V/3.3V/5V 100-Pin TQFP

MCU 8-bit CY8Cxxx 8051 CISC 16KB Flash 2.5V/3.3V/5V 100-Pin TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C3244AXI-153
8-bit Microcontrollers - MCU CY8C3244AXI-153
8-bit Microcontrollers - MCU 16K Flash 50MHz 8051 1.71V to 5.5V

8-bit Microcontrollers - MCU 16K Flash 50MHz 8051 1.71V to 5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C3244AXI-153 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C3244AXI-153
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C3244AXI-153
IC MCU 8BIT 16KB FLASH 100TQFP

IC MCU 8BIT 16KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 139098-CY8C3244AXI-153 217-CY8C3244AXI-153 CY8C3244AXI-153 CY8C3244AXI-153
Product Name Embedded - Embedded - Microcontrollers - CY8C3244AXI-153 MCU 8-bit CY8Cxxx 8051 CISC 16KB Flash 2.5V/3.3V/5V 100-Pin TQFP 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 50 MHz 50 MHz
RAM 16 KB 2 KB 2 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02393800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details