Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4124PVI-442 CY8C4124PVI-442

Description
Multifunction Peripheral, CMOS, PDSO28
Request a Quote Datasheet
Description
Multifunction Peripheral, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY8C4124PVI-442 - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS, PDSO28

Multifunction Peripheral, CMOS, PDSO28

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - CY8C4124PVI-442 - 806245-CY8C4124PVI-442 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4124PVI-442
806245-CY8C4124PVI-442
Embedded - Embedded - Microcontrollers - CY8C4124PVI-442 806245-CY8C4124PVI-442
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806245-CY8C4124PVI-4 42 Packaging: Tube Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 24MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x12b SAR; D/A 2xIDAC Oscillator Type: Internal Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 470 MSL Level: 3 (168 Hours) Part Number Series: CY8C4124 Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 806245-CY8C4124PVI-442
Packaging: Tube
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Speed: 24MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x12b SAR; D/A 2xIDAC
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 470
MSL Level: 3 (168 Hours)
Part Number Series: CY8C4124
Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4124PVI-442
ARM Microcontrollers - MCU CY8C4124PVI-442
ARM Microcontrollers - MCU 16KB Flash 4KB SRAM PSoC 4

ARM Microcontrollers - MCU 16KB Flash 4KB SRAM PSoC 4

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C4124PVI-442 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C4124PVI-442
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C4124PVI-442
IC MCU 32BIT 16KB FLASH 28SSOP

IC MCU 32BIT 16KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C4124PVI-442 806245-CY8C4124PVI-442 CY8C4124PVI-442 CY8C4124PVI-442
Product Name Embedded - Embedded - Microcontrollers - CY8C4124PVI-442 ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Life Cycle Stage Active Active
Package Type SOP; SSOP; Other; PG-SSOP-28 SSOP SSOP
Data Bus 32 Bit
Clock Speed 24 MHz 24 MHz
RAM 16 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - 51-26192Z01-B - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-144-800
View Details