Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3246LTI-149 CY8C3246LTI-149

Description
Multifunction Peripheral, CMOS
Request a Quote Datasheet
Description
Multifunction Peripheral, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY8C3246LTI-149 - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS

Multifunction Peripheral, CMOS

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - CY8C3246LTI-149 - 126701-CY8C3246LTI-149 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3246LTI-149
126701-CY8C3246LTI-149
Embedded - Embedded - Microcontrollers - CY8C3246LTI-149 126701-CY8C3246LTI-149
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 126701-CY8C3246LTI-1 49 Packaging: Tray Core Processor: 8051 Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 1x12b, D/A 1x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 68-QFN (8x8) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.71 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 126701-CY8C3246LTI-149
Packaging: Tray
Core Processor: 8051
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 1x12b, D/A 1x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 68-QFN (8x8)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.71 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C3246LTI-149
8-bit Microcontrollers - MCU CY8C3246LTI-149
8-bit Microcontrollers - MCU 64K Flash 50MHz 8051 1.71V to 5.5V

8-bit Microcontrollers - MCU 64K Flash 50MHz 8051 1.71V to 5.5V

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C3246LTI-149 126701-CY8C3246LTI-149 CY8C3246LTI-149
Product Name Embedded - Embedded - Microcontrollers - CY8C3246LTI-149 8-bit Microcontrollers - MCU
Life Cycle Stage Active Active
Package Type Other; PG-VQFN-68 Other; 68-QFN (8x8)
Data Bus 8 Bit
Clock Speed 50 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C167CSL33MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details