Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4013SXI-400T CY8C4013SXI-400T

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867815-CY8C4013SXI-4 00T Series: PSOC® 4 CY8C4000 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC Core Processor: ARM® Cortex®-M0 Speed: 16MHz Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4013 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CY8C4013SXI-400 TDKR, 2015-CY8C4013SXI-400 TTR, 2015-CY8C4013SXI-400 TCT
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867815-CY8C4013SXI-4 00T Series: PSOC® 4 CY8C4000 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC Core Processor: ARM® Cortex®-M0 Speed: 16MHz Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4013 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CY8C4013SXI-400 TDKR, 2015-CY8C4013SXI-400 TTR, 2015-CY8C4013SXI-400 TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4013SXI-400T - 867815-CY8C4013SXI-400T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4013SXI-400T
867815-CY8C4013SXI-400T
Embedded - Embedded - Microcontrollers - CY8C4013SXI-400T 867815-CY8C4013SXI-400T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867815-CY8C4013SXI-4 00T Series: PSOC® 4 CY8C4000 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC Core Processor: ARM® Cortex®-M0 Speed: 16MHz Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4013 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CY8C4013SXI-400 TDKR, 2015-CY8C4013SXI-400 TTR, 2015-CY8C4013SXI-400 TCT

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867815-CY8C4013SXI-400T
Series: PSOC® 4 CY8C4000
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC
Core Processor: ARM® Cortex®-M0
Speed: 16MHz
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I²C
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Family Name: CY8C4013
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2015-CY8C4013SXI-400TDKR, 2015-CY8C4013SXI-400TTR, 2015-CY8C4013SXI-400TCT

Buy Now Datasheet
MCU 32-Bit CY8Cxxx ARM Cortex M0 RISC 8KB Flash 1.8V/3.3V/5V 8-Pin SOIC T/R - 217-CY8C4013SXI-400T - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit CY8Cxxx ARM Cortex M0 RISC 8KB Flash 1.8V/3.3V/5V 8-Pin SOIC T/R
217-CY8C4013SXI-400T
MCU 32-Bit CY8Cxxx ARM Cortex M0 RISC 8KB Flash 1.8V/3.3V/5V 8-Pin SOIC T/R 217-CY8C4013SXI-400T
MCU 32-Bit CY8Cxxx ARM Cortex M0 RISC 8KB Flash 1.8V/3.3V/5V 8-Pin SOIC T/R

MCU 32-Bit CY8Cxxx ARM Cortex M0 RISC 8KB Flash 1.8V/3.3V/5V 8-Pin SOIC T/R

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4013SXI-400T
ARM Microcontrollers - MCU CY8C4013SXI-400T
ARM Microcontrollers - MCU 8KB Flash 2KB SRAM PSoC 4

ARM Microcontrollers - MCU 8KB Flash 2KB SRAM PSoC 4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867815-CY8C4013SXI-400T 217-CY8C4013SXI-400T CY8C4013SXI-400T
Product Name Embedded - Embedded - Microcontrollers - CY8C4013SXI-400T MCU 32-Bit CY8Cxxx ARM Cortex M0 RISC 8KB Flash 1.8V/3.3V/5V 8-Pin SOIC T/R ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit
Clock Speed 16 MHz
RAM 8 KB 2 KB
ROM Type Flash; FLASH Flash
Supply Voltage 1.71 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers