Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3246LTI-125 CY8C3246LTI-125

Description
Multifunction Peripheral, CMOS
Request a Quote Datasheet
Description
Multifunction Peripheral, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY8C3246LTI-125 - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS

Multifunction Peripheral, CMOS

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - CY8C3246LTI-125 - 1165839-CY8C3246LTI-125 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3246LTI-125
1165839-CY8C3246LTI-125
Embedded - Embedded - Microcontrollers - CY8C3246LTI-125 1165839-CY8C3246LTI-125
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165839-CY8C3246LTI- 125 Series: PSOC 3 CY8C32xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 50MHz Package: 48-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 1x12b, D/A 1x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C3246 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ATA6613P-PLPW; ATA6603-PLQW; ATA6614Q-PLQW; Introduction Date: February 03, 2005 ECCN: 3A991.a.3 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165839-CY8C3246LTI-125
Series: PSOC 3 CY8C32xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 50MHz
Package: 48-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 1x12b, D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 5.5 V
Family Name: CY8C3246
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): ATA6613P-PLPW; ATA6603-PLQW; ATA6614Q-PLQW;
Introduction Date: February 03, 2005
ECCN: 3A991.a.3
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C3246LTI-125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C3246LTI-125
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C3246LTI-125
IC MCU 8BIT 64KB FLASH 48QFN

IC MCU 8BIT 64KB FLASH 48QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C3246LTI-125
8-bit Microcontrollers - MCU CY8C3246LTI-125
8-bit Microcontrollers - MCU 64K Flash 50MHz 8051 1.71V to 5.5V

8-bit Microcontrollers - MCU 64K Flash 50MHz 8051 1.71V to 5.5V

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C3246LTI-125 1165839-CY8C3246LTI-125 CY8C3246LTI-125 CY8C3246LTI-125
Product Name Embedded - Embedded - Microcontrollers - CY8C3246LTI-125 Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Life Cycle Stage Active Active
Package Type Other; PG-VQFN-48
Data Bus 8 Bit
Clock Speed 50 MHz 50 MHz
RAM 64 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - C161PILM3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers