Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165857-CY8C3665LTI-
Series: PSOC 3 CY8C36xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 67MHz
Package: 68-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART, USB
Peripherals: CapSense, DMA, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 1x12b, D/A 4x8b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 5.5 V
Family Name: CY8C3665
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 68-QFN (8x8)
Alternative Parts (Cross-Reference): CY8C3665LTI-044T; CY8C3666LTI-027T; CY8C3666LTI-027;
Introduction Date: February 03, 2005
ECCN: 3A991.a.3
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB FLASH 68QFN
8-bit Microcontrollers - MCU 32K Flash 67MHz 8051 0.5V to 5.5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1165857-CY8C3665LTI-044 | CY8C3665LTI-044 | CY8C3665LTI-044 |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C3665LTI-044 | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | ||
| Clock Speed | 67 MHz | 67 MHz | |
| RAM | 32 KB | 4 KB | |
| ROM | 1 KB | ||
| ROM Type | Flash; FLASH |