Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 758420-CY8C29666-24L
Packaging: Reel
Mounting Style: SMD
Core Processor: M8C
Speed: 24MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x14b; D/A 4x9b
Supply Voltage: 3V ~ 5.25V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 44
Date RAM Size: 2K x 8
8-bit Microcontrollers - MCU 32 KB 2048 B
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 758420-CY8C29666-24LTXIT | CY8C29666-24LTXIT |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C29666-24LTXIT | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | |
| Clock Speed | 24 MHz | |
| RAM | 32 KB | |
| ROM Type | Flash; FLASH |