Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080289-CY8C29866-24A
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: PSOC1 CY8C29xxx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M8C
Speed: 24MHz
Package: 100-LQFP
Manufacturer Device Package: 100-TQFP (14x14)
Standard Package: 450
Catalog: PSOC 1 CY8C29x66
Operating Supply Voltage: 3 V ~ 5.25 V
Core Size: 8-Bit
Connectivity: I²C SPI UART/USART
Peripherals: POR PWM WDT
Number of I/O: 64
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 4x14b; D/A 4x9b
Oscillator Type: Internal
Family Name: CY8C29666
Alternative Parts (Cross-Reference): CY8C29866-24AXIT; LC87F5VP6A;
Introduction Date: November 12, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU IC MCU 32K FLASH 2K SRAM
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 080289-CY8C29866-24AXI | CY8C29866-24AXI |
| Product Name | Integrated Circuits(ICs) | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | |
| Clock Speed | 24 MHz | |
| RAM | 32 KB | |
| ROM Type | Flash; FLASH |