Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3246PVI-122 CY8C3246PVI-122

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165842-CY8C3246PVI- 122 Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165842-CY8C3246PVI- 122 Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C3246PVI-122 - 1165842-CY8C3246PVI-122 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3246PVI-122
1165842-CY8C3246PVI-122
Embedded - Embedded - Microcontrollers - CY8C3246PVI-122 1165842-CY8C3246PVI-122
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165842-CY8C3246PVI- 122 Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165842-CY8C3246PVI-122
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C3246PVI-122 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C3246PVI-122
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C3246PVI-122
IC MCU 8BIT 64KB FLASH 48SSOP

IC MCU 8BIT 64KB FLASH 48SSOP

Supplier's Site
MCU 8-bit CY8Cxxx 8051 CISC 64KB Flash 2.5V/3.3V/5V 48-Pin SSOP - 217-CY8C3246PVI-122 - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit CY8Cxxx 8051 CISC 64KB Flash 2.5V/3.3V/5V 48-Pin SSOP
217-CY8C3246PVI-122
MCU 8-bit CY8Cxxx 8051 CISC 64KB Flash 2.5V/3.3V/5V 48-Pin SSOP 217-CY8C3246PVI-122
MCU 8-bit CY8Cxxx 8051 CISC 64KB Flash 2.5V/3.3V/5V 48-Pin SSOP

MCU 8-bit CY8Cxxx 8051 CISC 64KB Flash 2.5V/3.3V/5V 48-Pin SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C3246PVI-122
8-bit Microcontrollers - MCU CY8C3246PVI-122
8-bit Microcontrollers - MCU 64K Flash 50MHz 8051 1.71V to 5.5V

8-bit Microcontrollers - MCU 64K Flash 50MHz 8051 1.71V to 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165842-CY8C3246PVI-122 CY8C3246PVI-122 217-CY8C3246PVI-122 CY8C3246PVI-122
Product Name Embedded - Embedded - Microcontrollers - CY8C3246PVI-122 Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8-bit CY8Cxxx 8051 CISC 64KB Flash 2.5V/3.3V/5V 48-Pin SSOP 8-bit Microcontrollers - MCU
Life Cycle Stage Active Active
Clock Speed 50 MHz
RAM 8 KB 8 KB
Supply Voltage 5.5 to 1.71 volts 3.3 volts
Package Type SSOP SSOP; Other; 48-BSSOP (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXQMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details