Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C24894-24LTXI CY8C24894-24LTXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031809-CY8C24894-24 LTXI Packaging: Tray Core Processor: M8C Number of I/O: 50 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 2x9b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN-EP (8x8) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY8C24894-24LTXIT; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031809-CY8C24894-24 LTXI Packaging: Tray Core Processor: M8C Number of I/O: 50 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 2x9b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN-EP (8x8) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY8C24894-24LTXIT; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C24894-24LTXI - 1031809-CY8C24894-24LTXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C24894-24LTXI
1031809-CY8C24894-24LTXI
Embedded - Embedded - Microcontrollers - CY8C24894-24LTXI 1031809-CY8C24894-24LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031809-CY8C24894-24 LTXI Packaging: Tray Core Processor: M8C Number of I/O: 50 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 2x9b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN-EP (8x8) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY8C24894-24LTXIT; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031809-CY8C24894-24LTXI
Packaging: Tray
Core Processor: M8C
Number of I/O: 50
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x14b; D/A 2x9b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-QFN-EP (8x8)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): CY8C24894-24LTXIT;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY8C24894-24LTXI - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS

Multifunction Peripheral, CMOS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C24894-24LTXI
8-bit Microcontrollers - MCU CY8C24894-24LTXI
8-bit Microcontrollers - MCU IC MCU 16K FLASH 1K SRAM

8-bit Microcontrollers - MCU IC MCU 16K FLASH 1K SRAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1031809-CY8C24894-24LTXI CY8C24894-24LTXI CY8C24894-24LTXI
Product Name Embedded - Embedded - Microcontrollers - CY8C24894-24LTXI 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Life Cycle Stage Active Active
Clock Speed 24 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details