Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867814-CY8C4013LQI-4
Series: PSOC® 4 CY8C4000
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 16MHz 8KB (8K x 8) FLASH 16-QFN (3x3)
Core Processor: ARM® Cortex®-M0
Speed: 16MHz
Package: Tray
Package: 16-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I²C
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: D/A 1x7b, 1x8b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Family Name: CY8C4013
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 4900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -CY8C4013LQI-411, 2015-CY8C4013LQI-411
ARM Microcontrollers - MCU 8KB Flash 2KB SRAM PSoC 4
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 867814-CY8C4013LQI-411 | CY8C4013LQI-411 |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C4013LQI-411 | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | |
| Clock Speed | 16 MHz | |
| RAM | 8 KB | |
| ROM Type | Flash; FLASH |