Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080275-CY8C22345-24S
Packaging: Reel - TR
Core Processor: M8C
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 3x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 3.0V-5.25V 16K FLASH 1K RAM I2C SPI UART
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 080275-CY8C22345-24SXIT | CY8C22345-24SXIT |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C22345-24SXIT | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | |
| Life Cycle Stage | Active | |
| Clock Speed | 24 MHz | |
| RAM | 16 KB | |
| ROM Type | Flash; FLASH |