Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3246LTI-128T CY8C3246LTI-128T

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772182-CY8C3246LTI-1 28T Series: PSOC 3 CY8C32xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 50MHz Package: 68-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 1x12b, D/A 1x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C3246 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) ECCN: 3A991.a.3 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772182-CY8C3246LTI-1 28T Series: PSOC 3 CY8C32xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 50MHz Package: 68-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 1x12b, D/A 1x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C3246 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) ECCN: 3A991.a.3 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C3246LTI-128T - 772182-CY8C3246LTI-128T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3246LTI-128T
772182-CY8C3246LTI-128T
Embedded - Embedded - Microcontrollers - CY8C3246LTI-128T 772182-CY8C3246LTI-128T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772182-CY8C3246LTI-1 28T Series: PSOC 3 CY8C32xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 50MHz Package: 68-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 1x12b, D/A 1x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C3246 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) ECCN: 3A991.a.3 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772182-CY8C3246LTI-128T
Series: PSOC 3 CY8C32xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 50MHz
Package: 68-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 1x12b, D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 5.5 V
Family Name: CY8C3246
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-QFN (8x8)
ECCN: 3A991.a.3
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C3246LTI-128T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C3246LTI-128T
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C3246LTI-128T
IC MCU 8BIT 64KB FLASH 68QFN

IC MCU 8BIT 64KB FLASH 68QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C3246LTI-128T
8-bit Microcontrollers - MCU CY8C3246LTI-128T
8-bit Microcontrollers - MCU 64Kb Flash 8Kb SRAM PSoC 3

8-bit Microcontrollers - MCU 64Kb Flash 8Kb SRAM PSoC 3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 772182-CY8C3246LTI-128T CY8C3246LTI-128T CY8C3246LTI-128T
Product Name Embedded - Embedded - Microcontrollers - CY8C3246LTI-128T Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 50 MHz 50 MHz
RAM 64 KB 8 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-A2C00979802 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers