Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 04053-CY8C27543-24AX
Packaging: Tray
Core Processor: M8C
Number of I/O: 40
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x14b; D/A 4x9b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
8-bit Microcontrollers - MCU IC MCU 16K FLSH 256B SRAM
IC MCU 8BIT 16KB FLASH 44TQFP
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 04053-CY8C27543-24AXI | CY8C27543-24AXI | CY8C27543-24AXI |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C27543-24AXI | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | ||
| Life Cycle Stage | Active | Active | |
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 16 KB | 256 KB | |
| ROM Type | Flash; FLASH |