Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C24794-24LTXIT CY8C24794-24LTXIT

Description
Multifunction Peripheral, CMOS
Request a Quote Datasheet
Description
Multifunction Peripheral, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY8C24794-24LTXIT - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS

Multifunction Peripheral, CMOS

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - CY8C24794-24LTXIT - 080277-CY8C24794-24LTXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C24794-24LTXIT
080277-CY8C24794-24LTXIT
Embedded - Embedded - Microcontrollers - CY8C24794-24LTXIT 080277-CY8C24794-24LTXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080277-CY8C24794-24L TXIT Packaging: Reel - TR Core Processor: M8C Number of I/O: 50 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 2x9b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN (8x8) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080277-CY8C24794-24LTXIT
Packaging: Reel - TR
Core Processor: M8C
Number of I/O: 50
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x14b; D/A 2x9b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-QFN (8x8)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C24794-24LTXIT
8-bit Microcontrollers - MCU CY8C24794-24LTXIT
8-bit Microcontrollers - MCU 16K Flash 1K SRAM PSoC 1

8-bit Microcontrollers - MCU 16K Flash 1K SRAM PSoC 1

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C24794-24LTXIT 080277-CY8C24794-24LTXIT CY8C24794-24LTXIT
Product Name Embedded - Embedded - Microcontrollers - CY8C24794-24LTXIT 8-bit Microcontrollers - MCU
Life Cycle Stage Active Active
Package Type Other; PG-VQFN-56 Other; 56-QFN (8x8)
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164CL6RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers