Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C24533-24PVXIT CY8C24533-24PVXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916524-CY8C24533-24P VXIT Series: PSOC®1 CY8C24xxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M8C series Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 28-SSOP Core Processor: M8C Speed: 24MHz Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D - 14bit; D/A - 8bit Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Family Name: CY8C24533 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916524-CY8C24533-24P VXIT Series: PSOC®1 CY8C24xxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M8C series Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 28-SSOP Core Processor: M8C Speed: 24MHz Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D - 14bit; D/A - 8bit Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Family Name: CY8C24533 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C24533-24PVXIT - 916524-CY8C24533-24PVXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C24533-24PVXIT
916524-CY8C24533-24PVXIT
Embedded - Embedded - Microcontrollers - CY8C24533-24PVXIT 916524-CY8C24533-24PVXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916524-CY8C24533-24P VXIT Series: PSOC®1 CY8C24xxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M8C series Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 28-SSOP Core Processor: M8C Speed: 24MHz Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D - 14bit; D/A - 8bit Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Family Name: CY8C24533 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916524-CY8C24533-24PVXIT
Series: PSOC®1 CY8C24xxx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M8C series Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 28-SSOP
Core Processor: M8C
Speed: 24MHz
Package: Reel - TR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D - 14bit; D/A - 8bit
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.25V
Family Name: CY8C24533
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C24533-24PVXIT
8-bit Microcontrollers - MCU CY8C24533-24PVXIT
8-bit Microcontrollers - MCU PSoC 1 PSoC 1

8-bit Microcontrollers - MCU PSoC 1 PSoC 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916524-CY8C24533-24PVXIT CY8C24533-24PVXIT
Product Name Embedded - Embedded - Microcontrollers - CY8C24533-24PVXIT 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers