Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C29466-12PVXE CY8C29466-12PVXE

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867806-CY8C29466-12P VXE Series: PSOC®1 CY8C29xxx Operating Temperature Range: -40°C ~ 125°C (TA) Features: M8C series Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 28-SSOP Core Processor: M8C Speed: 12MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x14b; D/A 4x9b Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Part Status: Obsolete Family Name: CY8C29466 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 94 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867806-CY8C29466-12P VXE Series: PSOC®1 CY8C29xxx Operating Temperature Range: -40°C ~ 125°C (TA) Features: M8C series Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 28-SSOP Core Processor: M8C Speed: 12MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x14b; D/A 4x9b Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Part Status: Obsolete Family Name: CY8C29466 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 94 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C29466-12PVXE - 867806-CY8C29466-12PVXE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C29466-12PVXE
867806-CY8C29466-12PVXE
Embedded - Embedded - Microcontrollers - CY8C29466-12PVXE 867806-CY8C29466-12PVXE
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867806-CY8C29466-12P VXE Series: PSOC®1 CY8C29xxx Operating Temperature Range: -40°C ~ 125°C (TA) Features: M8C series Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 28-SSOP Core Processor: M8C Speed: 12MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x14b; D/A 4x9b Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Part Status: Obsolete Family Name: CY8C29466 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 94 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867806-CY8C29466-12PVXE
Series: PSOC®1 CY8C29xxx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: M8C series Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 28-SSOP
Core Processor: M8C
Speed: 12MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x14b; D/A 4x9b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.25V
Part Status: Obsolete
Family Name: CY8C29466
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 94
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
 - CY8C29466-12PVXE - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS, PDSO28

Multifunction Peripheral, CMOS, PDSO28

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C29466-12PVXE
8-bit Microcontrollers - MCU CY8C29466-12PVXE
8-bit Microcontrollers - MCU 24 I/O 32K Flash 2K bytes RAM

8-bit Microcontrollers - MCU 24 I/O 32K Flash 2K bytes RAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867806-CY8C29466-12PVXE CY8C29466-12PVXE CY8C29466-12PVXE
Product Name Embedded - Embedded - Microcontrollers - CY8C29466-12PVXE 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 12 MHz
RAM 32 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - C167CSLMCAKXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details