Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C4126AZI-S423

Description
Win Source Part Number: 1264788-CY8C4126AZI- S423 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 4 CY8C4100S Core Processor: ARM® Cortex®-M0+ Speed: 24MHz Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x10b Slope, 16x12b SAR; D/A 2xIDAC Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY8C4126
Request a Quote Datasheet
Description
Win Source Part Number: 1264788-CY8C4126AZI- S423 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 4 CY8C4100S Core Processor: ARM® Cortex®-M0+ Speed: 24MHz Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x10b Slope, 16x12b SAR; D/A 2xIDAC Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY8C4126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264788-CY8C4126AZI-S423 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264788-CY8C4126AZI-S423
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264788-CY8C4126AZI-S423
Win Source Part Number: 1264788-CY8C4126AZI- S423 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 4 CY8C4100S Core Processor: ARM® Cortex®-M0+ Speed: 24MHz Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x10b Slope, 16x12b SAR; D/A 2xIDAC Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY8C4126

Win Source Part Number: 1264788-CY8C4126AZI-S423
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PSOC® 4 CY8C4100S
Core Processor: ARM® Cortex®-M0+
Speed: 24MHz
Package: Tray
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x10b Slope, 16x12b SAR; D/A 2xIDAC
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CY8C4126

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4126AZI-S423
ARM Microcontrollers - MCU CY8C4126AZI-S423
ARM Microcontrollers - MCU PSoC4

ARM Microcontrollers - MCU PSoC4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264788-CY8C4126AZI-S423 CY8C4126AZI-S423
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 24 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 2910A/BZC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 438559C-107 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers