Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4014FNI-421AT CY8C4014FNI-421AT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916531-CY8C4014FNI-4 21AT Series: PSOC® 4 CY8C4000 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 16MHz 16KB (16K x 8) FLASH 16-WLCSP (1.45x1.56) Core Processor: ARM® Cortex®-M0 Speed: 16MHz Package: Reel - TR Package: 16-XFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: D/A 1x7b, 1x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4014 Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.45x1.56) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CY8C4014FNI-421 ATCT, 2015-CY8C4014FNI-421 ATDKR, 2015-CY8C4014FNI-421 ATTR
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916531-CY8C4014FNI-4 21AT Series: PSOC® 4 CY8C4000 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 16MHz 16KB (16K x 8) FLASH 16-WLCSP (1.45x1.56) Core Processor: ARM® Cortex®-M0 Speed: 16MHz Package: Reel - TR Package: 16-XFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: D/A 1x7b, 1x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4014 Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.45x1.56) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CY8C4014FNI-421 ATCT, 2015-CY8C4014FNI-421 ATDKR, 2015-CY8C4014FNI-421 ATTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4014FNI-421AT - 916531-CY8C4014FNI-421AT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4014FNI-421AT
916531-CY8C4014FNI-421AT
Embedded - Embedded - Microcontrollers - CY8C4014FNI-421AT 916531-CY8C4014FNI-421AT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916531-CY8C4014FNI-4 21AT Series: PSOC® 4 CY8C4000 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 16MHz 16KB (16K x 8) FLASH 16-WLCSP (1.45x1.56) Core Processor: ARM® Cortex®-M0 Speed: 16MHz Package: Reel - TR Package: 16-XFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: D/A 1x7b, 1x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4014 Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.45x1.56) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CY8C4014FNI-421 ATCT, 2015-CY8C4014FNI-421 ATDKR, 2015-CY8C4014FNI-421 ATTR

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916531-CY8C4014FNI-421AT
Series: PSOC® 4 CY8C4000
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 16MHz 16KB (16K x 8) FLASH 16-WLCSP (1.45x1.56)
Core Processor: ARM® Cortex®-M0
Speed: 16MHz
Package: Reel - TR
Package: 16-XFBGA, WLCSP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I²C
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: D/A 1x7b, 1x8b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Family Name: CY8C4014
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (1.45x1.56)
ECCN: 3A991A3
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2015-CY8C4014FNI-421ATCT, 2015-CY8C4014FNI-421ATDKR, 2015-CY8C4014FNI-421ATTR

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4014FNI-421AT
ARM Microcontrollers - MCU CY8C4014FNI-421AT
ARM Microcontrollers - MCU CY8C4014FNI-421AT

ARM Microcontrollers - MCU CY8C4014FNI-421AT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916531-CY8C4014FNI-421AT CY8C4014FNI-421AT
Product Name Embedded - Embedded - Microcontrollers - CY8C4014FNI-421AT ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 16 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details