Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867824-CY8C4024LQI-S
Series: PSOC® 4 CY8C4000S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 24MHz 16KB (16K x 8) FLASH 32-QFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 24MHz
Package: Tray
Package: 32-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 1x10b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Family Name: CY8C4024
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 428-4448, 2015-CY8C4024LQI-S40
CMOS
ARM Microcontrollers - MCU PSoC4
| Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 867824-CY8C4024LQI-S402 | CY8C4024LQI-S402 | CY8C4024LQI-S402 |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C4024LQI-S402 | ARM Microcontrollers - MCU | |
| Data Bus | 32 Bit | ||
| Clock Speed | 24 MHz | ||
| RAM | 16 KB | ||
| ROM Type | Flash; FLASH | ||
| Supply Voltage | 1.71 to 5.5 volts |