Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C22545-24AXI CY8C22545-24AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013538-CY8C22545-24A XI Packaging: Tray Core Processor: M8C Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 3x10b Family Name: CY8C22545 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY8C22545-24AXIT; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013538-CY8C22545-24A XI Packaging: Tray Core Processor: M8C Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 3x10b Family Name: CY8C22545 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY8C22545-24AXIT; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C22545-24AXI - 013538-CY8C22545-24AXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C22545-24AXI
013538-CY8C22545-24AXI
Embedded - Embedded - Microcontrollers - CY8C22545-24AXI 013538-CY8C22545-24AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013538-CY8C22545-24A XI Packaging: Tray Core Processor: M8C Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 3x10b Family Name: CY8C22545 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY8C22545-24AXIT; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013538-CY8C22545-24AXI
Packaging: Tray
Core Processor: M8C
Number of I/O: 38
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 3x10b
Family Name: CY8C22545
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): CY8C22545-24AXIT;
Introduction Date: March 25, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C22545-24AXI
8-bit Microcontrollers - MCU CY8C22545-24AXI
8-bit Microcontrollers - MCU 16Kb Flash 1Kb SRAM PSoC

8-bit Microcontrollers - MCU 16Kb Flash 1Kb SRAM PSoC

Buy Now Datasheet
Microcontrollers - CY8C22545-24AXI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
CY8C22545-24AXI
Microcontrollers CY8C22545-24AXI
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 013538-CY8C22545-24AXI CY8C22545-24AXI CY8C22545-24AXI
Product Name Embedded - Embedded - Microcontrollers - CY8C22545-24AXI 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit
Life Cycle Stage Active
Clock Speed 24 MHz 24 MHz
RAM 16 KB 1 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL6RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details