Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3666AXI-052 CY8C3666AXI-052

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139250-CY8C3666AXI-0 52 Packaging: Tray Core Processor: 8051 Number of I/O: 62 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 1x12b, D/A 4x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 67MHz Supply Voltage - Operating: 1.71 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139250-CY8C3666AXI-0 52 Packaging: Tray Core Processor: 8051 Number of I/O: 62 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 1x12b, D/A 4x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 67MHz Supply Voltage - Operating: 1.71 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C3666AXI-052 - 139250-CY8C3666AXI-052 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3666AXI-052
139250-CY8C3666AXI-052
Embedded - Embedded - Microcontrollers - CY8C3666AXI-052 139250-CY8C3666AXI-052
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139250-CY8C3666AXI-0 52 Packaging: Tray Core Processor: 8051 Number of I/O: 62 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 1x12b, D/A 4x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 67MHz Supply Voltage - Operating: 1.71 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 139250-CY8C3666AXI-052
Packaging: Tray
Core Processor: 8051
Number of I/O: 62
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 1x12b, D/A 4x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 67MHz
Supply Voltage - Operating: 1.71 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C3666AXI-052
8-bit Microcontrollers - MCU CY8C3666AXI-052
8-bit Microcontrollers - MCU 64K Flash 67MHz 8051 0.5V to 5.5V

8-bit Microcontrollers - MCU 64K Flash 67MHz 8051 0.5V to 5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C3666AXI-052 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C3666AXI-052
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C3666AXI-052
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 139250-CY8C3666AXI-052 CY8C3666AXI-052 CY8C3666AXI-052
Product Name Embedded - Embedded - Microcontrollers - CY8C3666AXI-052 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Life Cycle Stage Active Active
Clock Speed 67 MHz 67 MHz
RAM 64 KB 8 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details