Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 730479-CY8C3246LTI-1
Packaging: Reel
Mounting Style: SMD
Core Processor: 8051
Speed: 50MHz
Connectivity: EBI/EMI, I2C, LINbus, SPI, UART/USART
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b; D/A 1x8b
Supply Voltage: 1.71V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 68-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 68-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 38
Date RAM Size: 8K x 8
IC MCU 8BIT 64KB FLASH 68QFN
8-bit Microcontrollers - MCU PSoC 32KB FLASH 1.7-5.5V 38 I/O
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 730479-CY8C3246LTI-149T | CY8C3246LTI-149T | CY8C3246LTI-149T |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C3246LTI-149T | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | ||
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 64 KB | 8 KB | |
| ROM | 2 KB | ||
| ROM Type | Flash; FLASH |