Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4025AZI-S413 CY8C4025AZI-S413

Description
CMOS, PQFP48
Request a Quote Datasheet
Description
CMOS, PQFP48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY8C4025AZI-S413 - Rochester Electronics
Newburyport, MA, United States
CMOS, PQFP48

CMOS, PQFP48

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - CY8C4025AZI-S413 - 804418-CY8C4025AZI-S413 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4025AZI-S413
804418-CY8C4025AZI-S413
Embedded - Embedded - Microcontrollers - CY8C4025AZI-S413 804418-CY8C4025AZI-S413
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 804418-CY8C4025AZI-S 413 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 24MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 1x10b Oscillator Type: Internal Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 804418-CY8C4025AZI-S413
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 24MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 1x10b
Oscillator Type: Internal
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4025AZI-S413
ARM Microcontrollers - MCU CY8C4025AZI-S413
ARM Microcontrollers - MCU PSoC4

ARM Microcontrollers - MCU PSoC4

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C4025AZI-S413 804418-CY8C4025AZI-S413 CY8C4025AZI-S413
Product Name Embedded - Embedded - Microcontrollers - CY8C4025AZI-S413 ARM Microcontrollers - MCU
Life Cycle Stage Active
Package Type QFP; TQFP; Other; PG-TQFP-48
Data Bus 32 Bit
Clock Speed 24 MHz
RAM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 7GA83027640 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details