Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C24994-24LTXI CY8C24994-24LTXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013541-CY8C24994-24L TXI Packaging: Tray Core Processor: M8C Number of I/O: 56 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 2x9b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 68-QFN (8x8) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013541-CY8C24994-24L TXI Packaging: Tray Core Processor: M8C Number of I/O: 56 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 2x9b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 68-QFN (8x8) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C24994-24LTXI - 013541-CY8C24994-24LTXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C24994-24LTXI
013541-CY8C24994-24LTXI
Embedded - Embedded - Microcontrollers - CY8C24994-24LTXI 013541-CY8C24994-24LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013541-CY8C24994-24L TXI Packaging: Tray Core Processor: M8C Number of I/O: 56 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 2x9b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 68-QFN (8x8) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013541-CY8C24994-24LTXI
Packaging: Tray
Core Processor: M8C
Number of I/O: 56
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x14b; D/A 2x9b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 68-QFN (8x8)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C24994-24LTXI
8-bit Microcontrollers - MCU CY8C24994-24LTXI
8-bit Microcontrollers - MCU 16K Flash 1K SRAM PSoC 1

8-bit Microcontrollers - MCU 16K Flash 1K SRAM PSoC 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 013541-CY8C24994-24LTXI CY8C24994-24LTXI
Product Name Embedded - Embedded - Microcontrollers - CY8C24994-24LTXI 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 24 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAHXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details