Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165840-CY8C3246LTI-
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 64KB FLASH 68QFN
8-bit Microcontrollers - MCU 64K Flash 50MHz 8051 1.71V to 5.5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1165840-CY8C3246LTI-128 | CY8C3246LTI-128 | CY8C3246LTI-128 |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C3246LTI-128 | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Life Cycle Stage | Active |