Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C23533-24LQXIT CY8C23533-24LQXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867800-CY8C23533-24L QXIT Series: PSOC®1 CY8C23xxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M8C series Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 32-QFN (5x5) Core Processor: M8C Speed: 24MHz Package: Reel - TR Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x14b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Family Name: CY8C23533 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867800-CY8C23533-24L QXIT Series: PSOC®1 CY8C23xxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M8C series Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 32-QFN (5x5) Core Processor: M8C Speed: 24MHz Package: Reel - TR Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x14b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Family Name: CY8C23533 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C23533-24LQXIT - 867800-CY8C23533-24LQXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C23533-24LQXIT
867800-CY8C23533-24LQXIT
Embedded - Embedded - Microcontrollers - CY8C23533-24LQXIT 867800-CY8C23533-24LQXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867800-CY8C23533-24L QXIT Series: PSOC®1 CY8C23xxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M8C series Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 32-QFN (5x5) Core Processor: M8C Speed: 24MHz Package: Reel - TR Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x14b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Family Name: CY8C23533 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867800-CY8C23533-24LQXIT
Series: PSOC®1 CY8C23xxx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M8C series Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 32-QFN (5x5)
Core Processor: M8C
Speed: 24MHz
Package: Reel - TR
Package: 32-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x14b; D/A 4x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.25V
Family Name: CY8C23533
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C23533-24LQXIT
8-bit Microcontrollers - MCU CY8C23533-24LQXIT
8-bit Microcontrollers - MCU PSoC, 26I/O, 8K Fsh 256 bytes RAM

8-bit Microcontrollers - MCU PSoC, 26I/O, 8K Fsh 256 bytes RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C23533-24LQXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C23533-24LQXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C23533-24LQXIT
IC MCU 8BIT 8KB FLASH 32QFN

IC MCU 8BIT 8KB FLASH 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867800-CY8C23533-24LQXIT CY8C23533-24LQXIT CY8C23533-24LQXIT
Product Name Embedded - Embedded - Microcontrollers - CY8C23533-24LQXIT 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 24 MHz 24 MHz
RAM 8 KB 256 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 5.25 volts 5.25 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C161PIL25MCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers