Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4014SXI-421T CY8C4014SXI-421T

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845648-CY8C4014SXI-4 21T Series: PSOC® 4 CY8C4000 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 13 Family Name: CY8C4014 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CY8C4014SXI-421 TDKR, 2015-CY8C4014SXI-421 TTR, 2015-CY8C4014SXI-421 TCT
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845648-CY8C4014SXI-4 21T Series: PSOC® 4 CY8C4000 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 13 Family Name: CY8C4014 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CY8C4014SXI-421 TDKR, 2015-CY8C4014SXI-421 TTR, 2015-CY8C4014SXI-421 TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4014SXI-421T - 845648-CY8C4014SXI-421T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4014SXI-421T
845648-CY8C4014SXI-421T
Embedded - Embedded - Microcontrollers - CY8C4014SXI-421T 845648-CY8C4014SXI-421T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845648-CY8C4014SXI-4 21T Series: PSOC® 4 CY8C4000 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 13 Family Name: CY8C4014 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CY8C4014SXI-421 TDKR, 2015-CY8C4014SXI-421 TTR, 2015-CY8C4014SXI-421 TCT

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 845648-CY8C4014SXI-421T
Series: PSOC® 4 CY8C4000
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 13
Family Name: CY8C4014
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2015-CY8C4014SXI-421TDKR, 2015-CY8C4014SXI-421TTR, 2015-CY8C4014SXI-421TCT

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4014SXI-421T
ARM Microcontrollers - MCU CY8C4014SXI-421T
ARM Microcontrollers - MCU 16KB Flash 2KB SRAM PSoC 4

ARM Microcontrollers - MCU 16KB Flash 2KB SRAM PSoC 4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 845648-CY8C4014SXI-421T CY8C4014SXI-421T
Product Name Embedded - Embedded - Microcontrollers - CY8C4014SXI-421T ARM Microcontrollers - MCU
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161CSLFCAFXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers