Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C22545-24AXIT CY8C22545-24AXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040029-CY8C22545-24A XIT Packaging: Reel - TR Core Processor: M8C Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 3x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040029-CY8C22545-24A XIT Packaging: Reel - TR Core Processor: M8C Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 3x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C22545-24AXIT - 040029-CY8C22545-24AXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C22545-24AXIT
040029-CY8C22545-24AXIT
Embedded - Embedded - Microcontrollers - CY8C22545-24AXIT 040029-CY8C22545-24AXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040029-CY8C22545-24A XIT Packaging: Reel - TR Core Processor: M8C Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 3x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 040029-CY8C22545-24AXIT
Packaging: Reel - TR
Core Processor: M8C
Number of I/O: 38
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 3x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MCU CY8Cxxx M8C Harvard 16KB Flash 3.3V/5V 44-Pin TQFP T/R - 217-CY8C22545-24AXIT - Utmel Electronic Limited
Hong Kong, China
MCU CY8Cxxx M8C Harvard 16KB Flash 3.3V/5V 44-Pin TQFP T/R
217-CY8C22545-24AXIT
MCU CY8Cxxx M8C Harvard 16KB Flash 3.3V/5V 44-Pin TQFP T/R 217-CY8C22545-24AXIT
MCU CY8Cxxx M8C Harvard 16KB Flash 3.3V/5V 44-Pin TQFP T/R

MCU CY8Cxxx M8C Harvard 16KB Flash 3.3V/5V 44-Pin TQFP T/R

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C22545-24AXIT
8-bit Microcontrollers - MCU CY8C22545-24AXIT
8-bit Microcontrollers - MCU 3.0V-5.25V 16K FLASH 1K RAM I2C SPI UART

8-bit Microcontrollers - MCU 3.0V-5.25V 16K FLASH 1K RAM I2C SPI UART

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 040029-CY8C22545-24AXIT 217-CY8C22545-24AXIT CY8C22545-24AXIT
Product Name Embedded - Embedded - Microcontrollers - CY8C22545-24AXIT MCU CY8Cxxx M8C Harvard 16KB Flash 3.3V/5V 44-Pin TQFP T/R 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Active Active
Clock Speed 24 MHz
RAM 16 KB 1 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7778AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details