Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3866AXI-035T CY8C3866AXI-035T

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772184-CY8C3866AXI-0 35T Series: PSOC 3 CY8C38xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 67MHz Package: 100-LQFP Core Size: 8-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, SPI, UART/USART Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 1x20b, D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C3866 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): PIC18F96J65T-I/PF; AT76C713 JT100; P-IC18F96J65-I/PF; ML610Q419C-xxxTBZ03A ; ECCN: 3A991.a.3 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772184-CY8C3866AXI-0 35T Series: PSOC 3 CY8C38xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 67MHz Package: 100-LQFP Core Size: 8-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, SPI, UART/USART Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 1x20b, D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C3866 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): PIC18F96J65T-I/PF; AT76C713 JT100; P-IC18F96J65-I/PF; ML610Q419C-xxxTBZ03A ; ECCN: 3A991.a.3 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C3866AXI-035T - 772184-CY8C3866AXI-035T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3866AXI-035T
772184-CY8C3866AXI-035T
Embedded - Embedded - Microcontrollers - CY8C3866AXI-035T 772184-CY8C3866AXI-035T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772184-CY8C3866AXI-0 35T Series: PSOC 3 CY8C38xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 67MHz Package: 100-LQFP Core Size: 8-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, SPI, UART/USART Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 1x20b, D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C3866 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): PIC18F96J65T-I/PF; AT76C713 JT100; P-IC18F96J65-I/PF; ML610Q419C-xxxTBZ03A ; ECCN: 3A991.a.3 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772184-CY8C3866AXI-035T
Series: PSOC 3 CY8C38xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 67MHz
Package: 100-LQFP
Core Size: 8-Bit
Connectivity: CAN, EBI/EMI, I2C, LIN, SPI, UART/USART
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 62
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 1x20b, D/A 4x8b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 5.5 V
Family Name: CY8C3866
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): PIC18F96J65T-I/PF; AT76C713 JT100; P-IC18F96J65-I/PF; ML610Q419C-xxxTBZ03A;
ECCN: 3A991.a.3
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C3866AXI-035T
8-bit Microcontrollers - MCU CY8C3866AXI-035T
8-bit Microcontrollers - MCU 32Kb Flash 4Kb SRAM PSoC 3

8-bit Microcontrollers - MCU 32Kb Flash 4Kb SRAM PSoC 3

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C3866AXI-035T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C3866AXI-035T
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C3866AXI-035T
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 772184-CY8C3866AXI-035T CY8C3866AXI-035T CY8C3866AXI-035T
Product Name Embedded - Embedded - Microcontrollers - CY8C3866AXI-035T 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 67 MHz 67 MHz
RAM 64 KB 8 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers