Win Source Part Number: 1264789-CY8C4126AXI-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PSOC® 4 CY8C4100S
Core Processor: ARM® Cortex®-M0+
Speed: 24MHz
Package: Tray
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x10b Slope, 16x12b SAR; D/A 2xIDAC
Oscillator Type: Internal
Package / Case: 44-LQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2015-CY8C4126AXI-S42
Base Product Number: CY8C4126
ARM Microcontrollers - MCU PSoC4
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264789-CY8C4126AXI-S423 | CY8C4126AXI-S423 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | |
| Clock Speed | 24 MHz | |
| RAM | 64 KB | |
| ROM Type | Flash; FLASH |