Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C27643-24LTXI CY8C27643-24LTXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013542-CY8C27643-24L TXI Packaging: Tray Core Processor: M8C Number of I/O: 44 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 4x14b; D/A 4x9b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFN (7x7) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013542-CY8C27643-24L TXI Packaging: Tray Core Processor: M8C Number of I/O: 44 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 4x14b; D/A 4x9b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFN (7x7) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C27643-24LTXI - 013542-CY8C27643-24LTXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C27643-24LTXI
013542-CY8C27643-24LTXI
Embedded - Embedded - Microcontrollers - CY8C27643-24LTXI 013542-CY8C27643-24LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013542-CY8C27643-24L TXI Packaging: Tray Core Processor: M8C Number of I/O: 44 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 4x14b; D/A 4x9b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFN (7x7) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013542-CY8C27643-24LTXI
Packaging: Tray
Core Processor: M8C
Number of I/O: 44
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x14b; D/A 4x9b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-QFN (7x7)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY8C27643-24LTXI - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS

Multifunction Peripheral, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C27643-24LTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C27643-24LTXI
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C27643-24LTXI
IC MCU 8BIT 16KB FLASH 48QFN

IC MCU 8BIT 16KB FLASH 48QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C27643-24LTXI
8-bit Microcontrollers - MCU CY8C27643-24LTXI
8-bit Microcontrollers - MCU 16 KB 256 B

8-bit Microcontrollers - MCU 16 KB 256 B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 013542-CY8C27643-24LTXI CY8C27643-24LTXI CY8C27643-24LTXI CY8C27643-24LTXI
Product Name Embedded - Embedded - Microcontrollers - CY8C27643-24LTXI Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 24 MHz 24 MHz
RAM 16 KB 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers