Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3865AXI-019 CY8C3865AXI-019

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165860-CY8C3865AXI- 019 Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165860-CY8C3865AXI- 019 Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C3865AXI-019 - 1165860-CY8C3865AXI-019 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3865AXI-019
1165860-CY8C3865AXI-019
Embedded - Embedded - Microcontrollers - CY8C3865AXI-019 1165860-CY8C3865AXI-019
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165860-CY8C3865AXI- 019 Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165860-CY8C3865AXI-019
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C3865AXI-019
8-bit Microcontrollers - MCU CY8C3865AXI-019
8-bit Microcontrollers - MCU 32K Flash 67MHz 8051 0.5V to 5.5V

8-bit Microcontrollers - MCU 32K Flash 67MHz 8051 0.5V to 5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C3865AXI-019 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C3865AXI-019
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C3865AXI-019
IC MCU 8BIT 32KB FLASH 100TQFP

IC MCU 8BIT 32KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165860-CY8C3865AXI-019 CY8C3865AXI-019 CY8C3865AXI-019
Product Name Embedded - Embedded - Microcontrollers - CY8C3865AXI-019 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Life Cycle Stage Active
Clock Speed 67 MHz
RAM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Microcontrollers - 2910A/BZC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161KLMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers