Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165865-CY8C3866LTI-
Series: PSOC 3 CY8C38xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 67MHz
Package: 48-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: CAN, EBI/EMI, I2C, LIN, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 1x20b, D/A 4x8b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 5.5 V
Family Name: CY8C3866
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): ATA6613P-PLPW; ATA6603-PLQW; ATA664251-WGQW;
Introduction Date: February 03, 2005
ECCN: 3A991.a.3
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 64KB FLASH 48QFN
8-bit Microcontrollers - MCU 64K Flash 67MHz 8051 0.5V to 5.5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1165865-CY8C3866LTI-068 | CY8C3866LTI-068 | CY8C3866LTI-068 |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C3866LTI-068 | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | ||
| Clock Speed | 67 MHz | 67 MHz | |
| RAM | 64 KB | 8 KB | |
| ROM | 2 KB | ||
| ROM Type | Flash; FLASH |