Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165824-CY8C27643-24
Series: PSOC1 CY8C27xxx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M8C
Speed: 24MHz
Package: 48-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 44
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 4x14b; D/A 4x9b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.25 V
Family Name: CY8C27643
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): STM8AF5268TDY; STM8AF62A8TDY; CY8C27643-24LFXI;
Introduction Date: August 27, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 16 KB 256 B
IC MCU 8BIT 16KB FLASH 48QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1165824-CY8C27643-24LTXIT | CY8C27643-24LTXIT | CY8C27643-24LTXIT |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C27643-24LTXIT | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | ||
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 16 KB | 256 KB | |
| ROM Type | Flash; FLASH |