Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3244LTI-123 CY8C3244LTI-123

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 144179-CY8C3244LTI-1 23 Packaging: Tray Core Processor: 8051 Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 1x12b, D/A 1x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFN (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.71 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 144179-CY8C3244LTI-1 23 Packaging: Tray Core Processor: 8051 Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 1x12b, D/A 1x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFN (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.71 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C3244LTI-123 - 144179-CY8C3244LTI-123 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3244LTI-123
144179-CY8C3244LTI-123
Embedded - Embedded - Microcontrollers - CY8C3244LTI-123 144179-CY8C3244LTI-123
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 144179-CY8C3244LTI-1 23 Packaging: Tray Core Processor: 8051 Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 1x12b, D/A 1x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFN (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.71 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 144179-CY8C3244LTI-123
Packaging: Tray
Core Processor: 8051
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 1x12b, D/A 1x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-QFN (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.71 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C3244LTI-123
8-bit Microcontrollers - MCU CY8C3244LTI-123
8-bit Microcontrollers - MCU 16K Flash 50MHz 8051 1.71V to 5.5V

8-bit Microcontrollers - MCU 16K Flash 50MHz 8051 1.71V to 5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C3244LTI-123 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C3244LTI-123
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C3244LTI-123
IC MCU 8BIT 16KB FLASH 48QFN

IC MCU 8BIT 16KB FLASH 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 144179-CY8C3244LTI-123 CY8C3244LTI-123 CY8C3244LTI-123
Product Name Embedded - Embedded - Microcontrollers - CY8C3244LTI-123 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Life Cycle Stage Active Active
Clock Speed 50 MHz 50 MHz
RAM 16 KB 2 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details