Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4045AZI-S413 CY8C4045AZI-S413

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867828-CY8C4045AZI-S 413 Series: PSOC® 4 CY8C4000S Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 1x10b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4045 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-4110, CY8C4045AZI-S413-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867828-CY8C4045AZI-S 413 Series: PSOC® 4 CY8C4000S Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 1x10b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4045 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-4110, CY8C4045AZI-S413-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4045AZI-S413 - 867828-CY8C4045AZI-S413 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4045AZI-S413
867828-CY8C4045AZI-S413
Embedded - Embedded - Microcontrollers - CY8C4045AZI-S413 867828-CY8C4045AZI-S413
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867828-CY8C4045AZI-S 413 Series: PSOC® 4 CY8C4000S Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 1x10b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4045 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-4110, CY8C4045AZI-S413-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867828-CY8C4045AZI-S413
Series: PSOC® 4 CY8C4000S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 1x10b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Family Name: CY8C4045
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 428-4110, CY8C4045AZI-S413-ND

Buy Now Datasheet
 - CY8C4045AZI-S413 - Rochester Electronics
Newburyport, MA, United States
CMOS, PQFP48

CMOS, PQFP48

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4045AZI-S413
ARM Microcontrollers - MCU CY8C4045AZI-S413
ARM Microcontrollers - MCU PSoC4

ARM Microcontrollers - MCU PSoC4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867828-CY8C4045AZI-S413 CY8C4045AZI-S413 CY8C4045AZI-S413
Product Name Embedded - Embedded - Microcontrollers - CY8C4045AZI-S413 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 48 MHz
RAM 32 KB
ROM Type Flash; FLASH
Supply Voltage 1.71 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - C167CRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers