Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4024LQI-S412 CY8C4024LQI-S412

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 848935-CY8C4024LQI-S 412 Series: PSOC® 4 CY8C4000S Features: series Microcontroller IC Package: Tray Number of I/O: 27 Family Name: CY8C4024 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-4107, CY8C4024LQI-S412-ND, 2015-CY8C4024LQI-S41 2
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 848935-CY8C4024LQI-S 412 Series: PSOC® 4 CY8C4000S Features: series Microcontroller IC Package: Tray Number of I/O: 27 Family Name: CY8C4024 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-4107, CY8C4024LQI-S412-ND, 2015-CY8C4024LQI-S41 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4024LQI-S412 - 848935-CY8C4024LQI-S412 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4024LQI-S412
848935-CY8C4024LQI-S412
Embedded - Embedded - Microcontrollers - CY8C4024LQI-S412 848935-CY8C4024LQI-S412
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 848935-CY8C4024LQI-S 412 Series: PSOC® 4 CY8C4000S Features: series Microcontroller IC Package: Tray Number of I/O: 27 Family Name: CY8C4024 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-4107, CY8C4024LQI-S412-ND, 2015-CY8C4024LQI-S41 2

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 848935-CY8C4024LQI-S412
Series: PSOC® 4 CY8C4000S
Features: series Microcontroller IC
Package: Tray
Number of I/O: 27
Family Name: CY8C4024
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 428-4107, CY8C4024LQI-S412-ND, 2015-CY8C4024LQI-S412

Buy Now Datasheet
 - CY8C4024LQI-S412 - Rochester Electronics
Newburyport, MA, United States
CMOS

CMOS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4024LQI-S412
ARM Microcontrollers - MCU CY8C4024LQI-S412
ARM Microcontrollers - MCU PSoC4

ARM Microcontrollers - MCU PSoC4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 848935-CY8C4024LQI-S412 CY8C4024LQI-S412 CY8C4024LQI-S412
Product Name Embedded - Embedded - Microcontrollers - CY8C4024LQI-S412 ARM Microcontrollers - MCU
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG8008AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers