Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4024LQI-S411 CY8C4024LQI-S411

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 801864-CY8C4024LQI-S 411 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 24MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 1x10b Oscillator Type: Internal Supplier Device Package: 24-SQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-UFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 801864-CY8C4024LQI-S 411 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 24MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 1x10b Oscillator Type: Internal Supplier Device Package: 24-SQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-UFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4024LQI-S411 - 801864-CY8C4024LQI-S411 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4024LQI-S411
801864-CY8C4024LQI-S411
Embedded - Embedded - Microcontrollers - CY8C4024LQI-S411 801864-CY8C4024LQI-S411
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 801864-CY8C4024LQI-S 411 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 24MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 1x10b Oscillator Type: Internal Supplier Device Package: 24-SQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-UFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 801864-CY8C4024LQI-S411
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 24MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 1x10b
Oscillator Type: Internal
Supplier Device Package: 24-SQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-UFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4024LQI-S411
ARM Microcontrollers - MCU CY8C4024LQI-S411
ARM Microcontrollers - MCU PSoC4

ARM Microcontrollers - MCU PSoC4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 801864-CY8C4024LQI-S411 CY8C4024LQI-S411
Product Name Embedded - Embedded - Microcontrollers - CY8C4024LQI-S411 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 24 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164SL8R25M4CAFXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers