Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165854-CY8C3446PVI-
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 64K Flash 50MHz 8051 1.71V to 5.5V
MCU 8-bit CY8Cxxx 8051 RISC 64KB Flash 2.5V/3.3V/5V 48-Pin SSOP
| Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1165854-CY8C3446PVI-102 | CY8C3446PVI-102 | 217-CY8C3446PVI-102 |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C3446PVI-102 | 8-bit Microcontrollers - MCU | MCU 8-bit CY8Cxxx 8051 RISC 64KB Flash 2.5V/3.3V/5V 48-Pin SSOP |
| Data Bus | 8 Bit | ||
| Life Cycle Stage | Obsolete | ||
| Number | 4 | ||
| RAM | 8 KB | ||
| ROM Type | Flash |