IC MCU 8BIT 64KB FLASH 100TQFP
8-bit Microcontrollers - MCU 64K Flash 67MHz 8051 0.5V to 5.5V
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C3666AXI-037 | CY8C3666AXI-037 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Life Cycle Stage | Active | |
| Clock Speed | 67 MHz | |
| RAM | 8 KB |