Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C4127AXI-S455

Description
Win Source Part Number: 964212-CY8C4127AXI-S 455 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 4 CY8C4100S Plus Core Processor: ARM® Cortex®-M0+ Speed: 24MHz Package: Tray Standard Package: 900 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x10b Slope, 16x12b SAR; D/A 2xIDAC Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-4378,2015-CY8C41 27AXI-S455 Base Product Number: CY8C4127
Request a Quote Datasheet
Description
Win Source Part Number: 964212-CY8C4127AXI-S 455 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 4 CY8C4100S Plus Core Processor: ARM® Cortex®-M0+ Speed: 24MHz Package: Tray Standard Package: 900 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x10b Slope, 16x12b SAR; D/A 2xIDAC Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-4378,2015-CY8C41 27AXI-S455 Base Product Number: CY8C4127
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 964212-CY8C4127AXI-S455 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
964212-CY8C4127AXI-S455
Integrated Circuits (ICs) - Embedded - Microcontrollers 964212-CY8C4127AXI-S455
Win Source Part Number: 964212-CY8C4127AXI-S 455 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 4 CY8C4100S Plus Core Processor: ARM® Cortex®-M0+ Speed: 24MHz Package: Tray Standard Package: 900 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x10b Slope, 16x12b SAR; D/A 2xIDAC Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-4378,2015-CY8C41 27AXI-S455 Base Product Number: CY8C4127

Win Source Part Number: 964212-CY8C4127AXI-S455
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PSOC® 4 CY8C4100S Plus
Core Processor: ARM® Cortex®-M0+
Speed: 24MHz
Package: Tray
Standard Package: 900
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x10b Slope, 16x12b SAR; D/A 2xIDAC
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-4378,2015-CY8C4127AXI-S455
Base Product Number: CY8C4127

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C4127AXI-S455 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C4127AXI-S455
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C4127AXI-S455
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4127AXI-S455
ARM Microcontrollers - MCU CY8C4127AXI-S455
ARM Microcontrollers - MCU PSoC 4 S-Series

ARM Microcontrollers - MCU PSoC 4 S-Series

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 964212-CY8C4127AXI-S455 CY8C4127AXI-S455 CY8C4127AXI-S455
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 24 MHz 24 MHz
RAM 128 KB 16 KB
ROM Type Flash; FLASH
Supply Voltage 1.71 to 5.5 volts 5.5 to 1.71 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161PIL25MCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details