Multifunction Peripheral, CMOS, PDSO28
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165822-CY8C27443-24
Manufacturer Homepage: www.cypress.com
Alternative Parts (Cross-Reference): CY8C27443-24PXI; CY8C27443-24PI; CY8C27443-24SXIT;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU IC MCU 16K FLSH 256B SRAM
IC MCU 8BIT 16KB FLASH 28SOIC
| Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C27443-24SXI | 1165822-CY8C27443-24SXI | CY8C27443-24SXI | CY8C27443-24SXI |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C27443-24SXI | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Active | Active | ||
| Package Type | Other; PG-DSO-28 | SOIC | ||
| Clock Speed | 24 MHz |