Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3244PVI-133 CY8C3244PVI-133

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165834-CY8C3244PVI- 133 Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165834-CY8C3244PVI- 133 Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C3244PVI-133 - 1165834-CY8C3244PVI-133 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3244PVI-133
1165834-CY8C3244PVI-133
Embedded - Embedded - Microcontrollers - CY8C3244PVI-133 1165834-CY8C3244PVI-133
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165834-CY8C3244PVI- 133 Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165834-CY8C3244PVI-133
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C3244PVI-133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C3244PVI-133
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C3244PVI-133
IC MCU 8BIT 16KB FLASH 48SSOP

IC MCU 8BIT 16KB FLASH 48SSOP

Supplier's Site
MCU 8-bit CY8Cxxx 8051 CISC 16KB Flash 2.5V/3.3V/5V 48-Pin SSOP - 217-CY8C3244PVI-133 - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit CY8Cxxx 8051 CISC 16KB Flash 2.5V/3.3V/5V 48-Pin SSOP
217-CY8C3244PVI-133
MCU 8-bit CY8Cxxx 8051 CISC 16KB Flash 2.5V/3.3V/5V 48-Pin SSOP 217-CY8C3244PVI-133
MCU 8-bit CY8Cxxx 8051 CISC 16KB Flash 2.5V/3.3V/5V 48-Pin SSOP

MCU 8-bit CY8Cxxx 8051 CISC 16KB Flash 2.5V/3.3V/5V 48-Pin SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C3244PVI-133
8-bit Microcontrollers - MCU CY8C3244PVI-133
8-bit Microcontrollers - MCU 16K Flash 50MHz 8051 1.71V to 5.5V

8-bit Microcontrollers - MCU 16K Flash 50MHz 8051 1.71V to 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165834-CY8C3244PVI-133 CY8C3244PVI-133 217-CY8C3244PVI-133 CY8C3244PVI-133
Product Name Embedded - Embedded - Microcontrollers - CY8C3244PVI-133 Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8-bit CY8Cxxx 8051 CISC 16KB Flash 2.5V/3.3V/5V 48-Pin SSOP 8-bit Microcontrollers - MCU
Life Cycle Stage Active Active
Clock Speed 50 MHz
RAM 2 KB 2 KB
Supply Voltage 5.5 to 1.71 volts 3.3 volts
Package Type SSOP SSOP; Other; 48-BSSOP (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - CG7735AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details